Status: | Unknown |
---|---|
Series: | SL02, SL03 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
29,950
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
201,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
44,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
27,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
25,653
in stock
|
Buy Now | |
element14
from US$0.12
|
25,653
in stock
|
Buy Now | |
Farnell
from US$0.12
|
25,653
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
8,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
For surface mounted applications |
Ideal for automated placement |
Low power loss, high efficiency |
Datasheet |
---|
SL02, SL03 |
General Information |
---|
Soldering Process |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Tape and Reel |
Product Literature |
---|
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.1 A 30V DO219AB | TTI Europe |
Vishay Schottky Diode, 1.1A, 30V, DO-219AB | Distrelec |
Schottky Diode, 30V, 1.1A | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 1.1 A, Do-219 | Newark Electronics |
DIODE, SCHOTTKY, 1.1 A, DO-219 | element14 |
Diode Small Signal Schottky 30V 1.1A 2-Pin DO-219AB T/R | EBV Elektronik |
SL03 Series 1.1 A 30 V 130 uA SMT Small Signal Schottky Diode - DO-219AB | Future Electronics |
Where can I find additional details, specifications and documents for a SL03-GS08?
Additional datasheets, footprints and schematics for SL03-GS08 are listed on our Part Details page. You can also find images and similar parts to SL03-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL03-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL03-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL03-GS08 fall under?
The SL03-GS08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL03-GS08 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL03-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the SL03-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL03-GS08 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SL03-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL03-GS08 often in real-time on the comparison pages.
What if I can't find stock of SL03-GS08?
You can fill out our help required form which you can use to request a quote for SL03-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.