Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 800MHz |
---|---|
Frequency Max | 1.1GHz |
Gain | 39.5dB |
Noise Figure Typ | - |
RF IC Case Style | QFN |
No. of Pins | 12Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Frequency Range | 800MHz to 1.1GHz |
O / P VSWR | 8 |
Operating Temperature Range | -40°C to +85°C |
RF Type | ISM |
Supply Current | 5mA |
Supply Voltage Range | 2.5V to 5V |
Termination Type | Surface Mount Device |
RF & MW POWER AMPLIFIER | Richardson RFPD |
IC, AMP, RF, 2W, 600-1100MHZ | Farnell |
Where can I find additional details, specifications and documents for a SKY65111-348LF?
Additional datasheets, footprints and schematics for SKY65111-348LF are listed on our Part Details page. You can also find images and similar parts to SKY65111-348LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKY65111-348LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKY65111-348LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKY65111-348LF fall under?
The SKY65111-348LF is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SKY65111-348LF when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKY65111-348LF you can contact the distributor directly for product support, shipping queries etc.
Is the SKY65111-348LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKY65111-348LF have stock available?
Authorised distributors including element14, Richardson RFPD and Farnell have stock available or on a lead time for SKY65111-348LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKY65111-348LF often in real-time on the comparison pages.
What if I can't find stock of SKY65111-348LF?
You can fill out our help required form which you can use to request a quote for SKY65111-348LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.