SKT40/16E Thyristors by Semikron

SCR THYRISTOR, 38A, 1.6KV, B 3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.32

Distributor Stock
Logo for Newark
Newark
from US$18.32
No stock
Buy Now
Logo for element14
element14
from US$72.13
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

SCR Module Type Single SCR
Peak Repetitive Off-State Voltage, Vdrm 1.6kV
Gate Trigger Current Max, Igt 150mA
Current It av 40A
On State RMS Current IT(rms) 63A
Holding Current Max Ih 200mA
RoHS Compliant Yes

Alternative Descriptions

Scr Thyristor, 38A, 1.6Kv, B 3 | Newark Electronics
SCR - PHASE CONTROL THYRISTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SKT40/16E?

Additional datasheets, footprints and schematics for SKT40/16E are listed on our Part Details page. You can also find images and similar parts to SKT40/16E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SKT40/16E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT40/16E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SKT40/16E fall under?

The SKT40/16E is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.

Can I view similar or alternative parts?

You can view similar parts to SKT40/16E when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SKT40/16E you can contact the distributor directly for product support, shipping queries etc.

Is the SKT40/16E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SKT40/16E have stock available?

Authorised distributors including Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for SKT40/16E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SKT40/16E often in real-time on the comparison pages.

What if I can't find stock of SKT40/16E?

You can fill out our help required form which you can use to request a quote for SKT40/16E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay