Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermostat Type | Programmable |
---|---|
Thermostat Set Point | -1.11°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Colour | Gray |
RoHS Compliant | Yes |
Thermostat Kit | Newark Electronics |
Climate Control, Thermostat, Temperature, Open, Celsius, Fan | Hammond Manufacturing SKT011419NO-C | RS Americas |
Where can I find additional details, specifications and documents for a SKT011419NO-C?
Additional datasheets, footprints and schematics for SKT011419NO-C are listed on our Part Details page. You can also find images and similar parts to SKT011419NO-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKT011419NO-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT011419NO-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKT011419NO-C fall under?
The SKT011419NO-C is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostats.
Can I view similar or alternative parts?
You can view similar parts to SKT011419NO-C when available in the Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKT011419NO-C you can contact the distributor directly for product support, shipping queries etc.
Is the SKT011419NO-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SKT011419NO-C have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for SKT011419NO-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKT011419NO-C often in real-time on the comparison pages.
What if I can't find stock of SKT011419NO-C?
You can fill out our help required form which you can use to request a quote for SKT011419NO-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.