Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$234.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$234.78
|
No stock
|
Buy Now |
DC Collector Current | 430A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Stud |
Collector Emitter Voltage V(br)ceo | 1.7kV |
RoHS Compliant | Yes |
Igbt Module, Single, 1.7Kv, 430A | Newark Electronics |
Where can I find additional details, specifications and documents for a SKM400GAR176D?
Additional datasheets, footprints and schematics for SKM400GAR176D are listed on our Part Details page. You can also find images and similar parts to SKM400GAR176D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKM400GAR176D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKM400GAR176D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKM400GAR176D fall under?
The SKM400GAR176D is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to SKM400GAR176D when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKM400GAR176D you can contact the distributor directly for product support, shipping queries etc.
Is the SKM400GAR176D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SKM400GAR176D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SKM400GAR176D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKM400GAR176D often in real-time on the comparison pages.
What if I can't find stock of SKM400GAR176D?
You can fill out our help required form which you can use to request a quote for SKM400GAR176D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.