Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.40
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$52.88
|
1,157
in stock
|
Buy Now | |
element14
from US$45.97
|
1,157
in stock
|
Buy Now | |
RS Americas
from US$83.02
|
38
in stock
|
Buy Now | |
Distrelec
from US$125.84
|
1
in stock
|
Buy Now | |
Farnell
from US$50.57
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 156A |
On State RMS Current IT(rms) | 250A |
Peak Non Rep Surge Current Itsm 50Hz | 5.4kA |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Module, 160A, 1.6Kv, A 21 | Newark Electronics |
THYRISTOR MODULE, 160A, 1.6KV, A 21 | element14 |
Dual Thyr, 160A, 1600V, SKKT 162/16 E | RS |
Thyristor Module, Dual, 1600V, 156 A at +85C On-State (Avg. Max.) | SEMIKRON SKKT 162/16 E | RS Americas |
Semikron Thyristor Module SEMIPACK 2 1600 V | Distrelec |
THYRISTOR MODULE, 160A, 1.6KV, | Farnell |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKT162/16E?
Additional datasheets, footprints and schematics for SKKT162/16E are listed on our Part Details page. You can also find images and similar parts to SKKT162/16E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKT162/16E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKT162/16E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKT162/16E fall under?
The SKKT162/16E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKT162/16E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKT162/16E you can contact the distributor directly for product support, shipping queries etc.
Is the SKKT162/16E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKT162/16E have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and Distrelec have stock available or on a lead time for SKKT162/16E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKT162/16E often in real-time on the comparison pages.
What if I can't find stock of SKKT162/16E?
You can fill out our help required form which you can use to request a quote for SKKT162/16E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.