Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 130A |
On State RMS Current IT(rms) | 220A |
Peak Non Rep Surge Current Itsm 50Hz | 4.7kA |
Holding Current Max Ih | 400mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Itsm | 4700A |
External Depth | 34mm |
External Length / Height | 28.5mm |
External Width | 94mm |
Fixing Centres | 80mm |
Fixing Hole Diameter | 6.5mm |
Isolation Voltage | 2500V |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Pin Configuration | A21 |
Repetitive Reverse Voltage Vrrm Max | 1200V |
Termination Type | Screw |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Type | Thyristor |
Thyristor Module | RS Americas |
Dual Thyr, 130A, 1200V, SKKT 132/12 E | RS |
Thyristor Module,scr Doubler,1.2Kv V(Rrm),130A I(T) |Semikron SKKT132/12E | Newark Electronics |
THYRISTOR MODULE, 130A, 1200V | element14 |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKT132/12E..?
Additional datasheets, footprints and schematics for SKKT132/12E.. are listed on our Part Details page. You can also find images and similar parts to SKKT132/12E.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKT132/12E.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKT132/12E.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKT132/12E.. fall under?
The SKKT132/12E.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKT132/12E.. when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKT132/12E.. you can contact the distributor directly for product support, shipping queries etc.
Is the SKKT132/12E.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKT132/12E.. have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SKKT132/12E...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKT132/12E.. often in real-time on the comparison pages.
What if I can't find stock of SKKT132/12E..?
You can fill out our help required form which you can use to request a quote for SKKT132/12E.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.