Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.63
|
6
in stock
|
Buy Now | |
element14
from US$22.19
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$40.23
|
358
in stock
|
Buy Now | |
RS Americas
from US$44.09
|
298
in stock
|
Buy Now | |
Distrelec
from US$41.08
|
36
in stock
|
Buy Now | |
Farnell
from US$21.77
|
15
in stock
|
Buy Now | |
Micros
from US$19.86
|
12
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 95A |
On State RMS Current IT(rms) | 150A |
Peak Non Rep Surge Current Itsm 50Hz | 2kA |
Holding Current Max Ih | 250mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Thyristor Case Style | Module |
SCR Module Type:Series Connected - SCRs | element14 |
Thyristor Module, 95A, 1.6Kv, A 46 | Newark Electronics |
Thyristor Module, Dual, 1600V, 95 A at +85C On-State (Avg. Max.), Case A 5 Case | SEMIKRON SKKT 92/16 E | RS Americas |
Semikron Thyristor Module SEMIPACK 1 1600 V | Distrelec |
THYRISTOR, MOD, DUAL, 1600V, 150A | Farnell |
Thyristor / Thyristor Module, Series Connection, 95A, 1600V, SEMIPACK 1 package | Micros |
Dual Series Thyristor 1600V 95A Module | RS |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKT 92/16E?
Additional datasheets, footprints and schematics for SKKT 92/16E are listed on our Part Details page. You can also find images and similar parts to SKKT 92/16E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKT 92/16E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKT 92/16E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKT 92/16E fall under?
The SKKT 92/16E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKT 92/16E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKT 92/16E you can contact the distributor directly for product support, shipping queries etc.
Is the SKKT 92/16E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKT 92/16E have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for SKKT 92/16E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKT 92/16E often in real-time on the comparison pages.
What if I can't find stock of SKKT 92/16E?
You can fill out our help required form which you can use to request a quote for SKKT 92/16E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.