Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.18
|
16
in stock
|
Buy Now | |
RS Americas
from US$37.84
|
27
in stock
|
Buy Now | |
Micros
from US$19.27
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$37.23
|
-
|
Buy Now | |
element14
from US$46.49
|
-
|
Buy Now | |
Distrelec
from US$41.35
|
-
|
Buy Now | |
Farnell
from US$25.89
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 50A |
On State RMS Current IT(rms) | 95A |
Peak Non Rep Surge Current Itsm 50Hz | 1.5kA |
Holding Current Max Ih | 250mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 7Pins |
Thyristor Case | Module |
Thyristor Case Style | Module |
Dual Thyristor module, Tcase 85 C55 amps, 1200V, SemiPACK 1, Thyristor Series | SEMIKRON SKKT 57/12 E | RS Americas |
Dual Series Thyristor 1200V 50A Module | RS |
Thyristor / Thyristor Module, Series Connection, 50A, 1200V, SEMIPACK 1 package | Micros |
Thyristor Diode Module, 1.2Kv, 95A | Newark Electronics |
Semikron Thyristor Module SEMIPACK 1 1200 V | Distrelec |
THYRISTOR MODULE, 50A, 1.2KV | Farnell |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKT 57/12 E?
Additional datasheets, footprints and schematics for SKKT 57/12 E are listed on our Part Details page. You can also find images and similar parts to SKKT 57/12 E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKT 57/12 E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKT 57/12 E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKT 57/12 E fall under?
The SKKT 57/12 E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKT 57/12 E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKT 57/12 E you can contact the distributor directly for product support, shipping queries etc.
Is the SKKT 57/12 E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKT 57/12 E have stock available?
Authorised distributors including RS Americas, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for SKKT 57/12 E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKT 57/12 E often in real-time on the comparison pages.
What if I can't find stock of SKKT 57/12 E?
You can fill out our help required form which you can use to request a quote for SKKT 57/12 E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.