Status: | Unknown |
---|---|
Series: | SKD Series |
RoHS: | Unknown |
Prices starting from US$127.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$137.16
|
16
in stock
|
Buy Now | |
Distrelec
from US$348.08
|
16
in stock
|
Buy Now | |
element14
from US$127.78
|
8
in stock
|
Buy Now | |
Farnell
from US$153.13
|
8
in stock
|
Buy Now | |
RS Americas
from US$604.74
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$210.44
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 151A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.9V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | SKD Series |
SVHC | No SVHC (15-Jun-2015) |
Diode Mounting Type | Panel |
3-ph Bridge Rectifier 1600V 150A Module | RS |
Semikron Bridge Rectifier G 37 | Distrelec |
BRIDGE RECT, THREE, 110A, 1.6KV, PANEL | element14 |
Bridge Rectifier Module, Three Phase, 110A, 1600V, 5-Pin, G 37, SKD Series | SEMIKRON SKD 110/16 | RS Americas |
Bridge Rectifier, 3 Phase, 151A, 1.6Kv, Screw | Newark Electronics |
BRIDGE RECTIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKD 110/16?
Additional datasheets, footprints and schematics for SKD 110/16 are listed on our Part Details page. You can also find images and similar parts to SKD 110/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKD 110/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKD 110/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKD 110/16 fall under?
The SKD 110/16 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SKD 110/16 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKD 110/16 you can contact the distributor directly for product support, shipping queries etc.
Is the SKD 110/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKD 110/16 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and RS Americas have stock available or on a lead time for SKD 110/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKD 110/16 often in real-time on the comparison pages.
What if I can't find stock of SKD 110/16?
You can fill out our help required form which you can use to request a quote for SKD 110/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.