Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Bridge Rectifier Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 800V |
Gate Trigger Current Max Igt | 100mA |
Current It av | - |
On State RMS Current IT(rms) | - |
Peak Non Rep Surge Current Itsm 50Hz | 320A |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Case Temperature Tc | 85°C |
Current Itsm | 320A |
External Depth | 32mm |
External Length / Height | 25.3mm |
External Width | 63mm |
Fixing Centres | 48mm |
Fixing Hole Diameter | 5.3mm |
Isolation Voltage | 2500V |
Module Configuration | Single Phase Bridge Rectifier + Protection Diode |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 30A |
Pin Configuration | G25 |
Repetitive Reverse Voltage Vrrm Max | 800V |
Termination Type | Screw |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Thyristor, Module, 800V, G25 | Newark Electronics |
THYRISTOR/DIODE MODULE, 30A, 800V | element14 |
Where can I find additional details, specifications and documents for a SKCH28/08?
Additional datasheets, footprints and schematics for SKCH28/08 are listed on our Part Details page. You can also find images and similar parts to SKCH28/08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKCH28/08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKCH28/08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKCH28/08 fall under?
The SKCH28/08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKCH28/08 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKCH28/08 you can contact the distributor directly for product support, shipping queries etc.
Is the SKCH28/08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKCH28/08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SKCH28/08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKCH28/08 often in real-time on the comparison pages.
What if I can't find stock of SKCH28/08?
You can fill out our help required form which you can use to request a quote for SKCH28/08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.