Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$0.0444
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 100A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 750mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 60V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Rectifier, 60V, 3A, Do-214Aa Rohs Compliant: Yes |Taiwan Semiconductor SK36B | Newark Electronics |
SCHOTTKY RECTIFIER, 60V, 3A, DO-214AA | element14 |
Diode Schottky 60V 3A 2-Pin DO-214AA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SK36B?
Additional datasheets, footprints and schematics for SK36B are listed on our Part Details page. You can also find images and similar parts to SK36B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK36B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK36B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK36B fall under?
The SK36B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK36B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK36B you can contact the distributor directly for product support, shipping queries etc.
Is the SK36B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK36B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SK36B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK36B often in real-time on the comparison pages.
What if I can't find stock of SK36B?
You can fill out our help required form which you can use to request a quote for SK36B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.