Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
Taiwan Semiconductor SK26A R3G Schottky Diode Rectifier 2A 60V | Rapid Electronics |
Diode Schottky 60V 2A 2-Pin DO-214AC Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a SK26A R3G?
Additional datasheets, footprints and schematics for SK26A R3G are listed on our Part Details page. You can also find images and similar parts to SK26A R3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK26A R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK26A R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK26A R3G fall under?
The SK26A R3G is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK26A R3G when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK26A R3G you can contact the distributor directly for product support, shipping queries etc.
Is the SK26A R3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK26A R3G have stock available?
Authorised distributors including Rapid Electronics and Avnet America have stock available or on a lead time for SK26A R3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK26A R3G often in real-time on the comparison pages.
What if I can't find stock of SK26A R3G?
You can fill out our help required form which you can use to request a quote for SK26A R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.