Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
17,145
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
17,145
in stock
|
Buy Now | |
element14
from US$0.14
|
17,145
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N-Ch, 30V, 30.6A, Powerpak So Rohs Compliant: Yes |Vishay SIRA18ADP-T1-GE3 | Newark Electronics |
MOSFET, N-CH, 30V, 30.6A, POWERPAK SO | element14 |
Trans MOSFET N-CH 30V 30.6A 8-Pin PowerPAK SO T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 30 V 0.0135 Ohm 10.5 nC 3.3 W Silicon SMT Mosfet POWERPAK-SO-8 | Future Electronics |
N-CH SINGLE 30V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIRA18ADP-T1-GE3?
Additional datasheets, footprints and schematics for SIRA18ADP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIRA18ADP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA18ADP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA18ADP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA18ADP-T1-GE3 fall under?
The SIRA18ADP-T1-GE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SIRA18ADP-T1-GE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA18ADP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA18ADP-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIRA18ADP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for SIRA18ADP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA18ADP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA18ADP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIRA18ADP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.