Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
-
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
Avnet Asia
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0022ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 104W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet Transistor, N Channel, 100 A, 60 V, 0.0022 Ohm, 10 V, 1 V Rohs Compliant: Yes |Vishay SIR662DP-T1-GE3 | Newark Electronics |
60V 2.7MOHMS 60A N-CH PPAK SO-8 | Future Electronics |
Trans MOSFET N-CH 60V 35.8A 8-Pin PowerPAK SO T/R | Avnet America |
60V 2.7mOhm@10V 60A N-Ch MV T-FET | Siliconix / Vishay SIR662DP-T1-GE3 | RS Americas |
MOSFET, N CH, DIO, 60V,100A, PPK SO8 | element14 |
N-CH SINGLE 60V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR662DP-T1-GE3?
Additional datasheets, footprints and schematics for SIR662DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR662DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR662DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR662DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR662DP-T1-GE3 fall under?
The SIR662DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR662DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR662DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR662DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR662DP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SIR662DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR662DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIR662DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIR662DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.