Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
11,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
11,491
in stock
|
Buy Now | |
element14
from US$0.80
|
11,491
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 83W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 50 A, 40 V, 2.3 Mohm, 10 V, 1 V Rohs Compliant: Yes |Vishay SIR414DP-T1-GE3 | Newark Electronics |
MOSFET, N CH, 40V, 50A, POWERPAK SO | element14 |
N-CH 40V 50A 2,8mOhm PPSO-8 | Rutronik |
Single N-Channel 40 V 0.0028 Ohm SMT TrenchFET Power Mosfet - PowerPak-SO-8 | Future Electronics |
Trans MOSFET N-CH 40V 33A 8-Pin PowerPAK SO T/R | Avnet America |
N-CH SINGLE 40V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR414DP-T1-GE3?
Additional datasheets, footprints and schematics for SIR414DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR414DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR414DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR414DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR414DP-T1-GE3 fall under?
The SIR414DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR414DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR414DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR414DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR414DP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SIR414DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR414DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIR414DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIR414DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.