Status: | Unknown |
---|---|
Series: | SiC401A, SiC401BCD |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
4,942
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
4,942
in stock
|
Buy Now | |
element14
from US$1.01
|
4,942
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$1.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High efficiency > 93 % |
15 A continuous output current capability |
Integrated bootstrap switch |
Application Notes |
---|
Application Note |
Datasheet |
---|
SiC401A, SiC401BCD |
Markings |
---|
Part Marking Information |
Packaging Information |
---|
Reel Information |
Tape Information |
Package Drawings |
---|
5983 |
Product Literature |
---|
Selector Guide |
Product Overview |
Users Guide |
microBUCK® and microBRICK® DC/DC Regulators |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
Support Tools |
---|
SiC401, SiC402, SiC403 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Buck, 3V-17V, 15A, 0.6-5.5V, 32Mlp | Newark Electronics |
BUCK, 3V-17V, 15A, 0.6-5.5V, 32MLP | element14 |
SiC401B microBUCK 15A 17V Integrated Buck Regulator w/Programmable LDO-MLP55-32 | Future Electronics |
Buck Regulator with Programmable LDO 32-Pin PowerPAK MLP55 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SIC401BCD-T1-GE3?
Additional datasheets, footprints and schematics for SIC401BCD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC401BCD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC401BCD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC401BCD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC401BCD-T1-GE3 fall under?
The SIC401BCD-T1-GE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SIC401BCD-T1-GE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC401BCD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC401BCD-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIC401BCD-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIC401BCD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC401BCD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC401BCD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC401BCD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.