Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -12A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1.2V |
Power Dissipation Pd | 19W |
Transistor Case Style | PowerPAK SC70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH 20V 12A 15mOhm at 4,5V | Rutronik |
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V | RS |
P-CH SINGLE -20V PPAKSC-70-6L | TTI Europe |
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70 | Newark Electronics |
SiA433EDJ Series P-Channel 20 V 15 mOhm 19 W SMT Mosfet - PowerPAK SC-70-6L | Future Electronics |
Trans MOSFET P-CH 20V 11.3A 6-Pin PowerPAK SC-70 T/R | Avnet America |
-20V 18mOhm@4.5V 12A P-Ch G-III | Siliconix / Vishay SIA433EDJ-T1-GE3 | RS Americas |
P CHANNEL MOSFET | element14 |
Where can I find additional details, specifications and documents for a SIA433EDJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA433EDJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA433EDJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA433EDJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA433EDJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA433EDJ-T1-GE3 fall under?
The SIA433EDJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA433EDJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA433EDJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA433EDJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA433EDJ-T1-GE3 have stock available?
Authorised distributors including Rutronik, RS, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for SIA433EDJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA433EDJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA433EDJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA433EDJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.