Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 650mA |
Output Voltage | 10.7V |
Driver Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 13.2V |
RoHS Compliant | Yes |
MOTOR DRIVER, HALF BRIDGE, TSSOP-8 | Farnell |
Motor Driver, H-Bridge, 0.65A, Tssop-8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SI9988DQ-T1-E3?
Additional datasheets, footprints and schematics for SI9988DQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI9988DQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9988DQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9988DQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9988DQ-T1-E3 fall under?
The SI9988DQ-T1-E3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to SI9988DQ-T1-E3 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9988DQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9988DQ-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI9988DQ-T1-E3 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SI9988DQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9988DQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI9988DQ-T1-E3?
You can fill out our help required form which you can use to request a quote for SI9988DQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.