Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1.5A |
Output Voltage | 10.7V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 13.2V |
RoHS Compliant | No |
Motor Driver, Half Bridge, 1A, Soic8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SI9986DY?
Additional datasheets, footprints and schematics for SI9986DY are listed on our Part Details page. You can also find images and similar parts to SI9986DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9986DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9986DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9986DY fall under?
The SI9986DY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to SI9986DY when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9986DY you can contact the distributor directly for product support, shipping queries etc.
Is the SI9986DY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9986DY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SI9986DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9986DY often in real-time on the comparison pages.
What if I can't find stock of SI9986DY?
You can fill out our help required form which you can use to request a quote for SI9986DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.