Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 9.5V |
---|---|
Supply Voltage Max | 13.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Switching Frequency | 3MHz |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Type | SPST |
Base Number | 9120 |
Frequency | 1MHz |
IC Generic Number | 9120 |
Input Voltage Min | 50V |
Logic Function Number | 9120 |
On Resistance Rds(on) | 20ohm |
Operating Temperature Range | -40°C to +85°C |
Output Current | 125mA |
Output Voltage | 9.7V |
Power Supply Type | Switch Mode |
Primary Input Voltage | 450V |
Termination Type | Through Hole |
SWITCHMODE CONTROLLER, 9120, DIP16 | element14 |
Ic,smps Controller,current-Mode,bcdmos,dip,16Pin,plastic Rohs Compliant: Yes |Vishay SI9120DJ-E3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SI9120DJ-E3?
Additional datasheets, footprints and schematics for SI9120DJ-E3 are listed on our Part Details page. You can also find images and similar parts to SI9120DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9120DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9120DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9120DJ-E3 fall under?
The SI9120DJ-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SI9120DJ-E3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9120DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9120DJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9120DJ-E3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SI9120DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9120DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of SI9120DJ-E3?
You can fill out our help required form which you can use to request a quote for SI9120DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.