Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 3.5A |
Output Voltage Min | 500mV |
Output Voltage Max | 24V |
Switching Frequency | 550kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 8005 |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Output Voltage | 24V |
Primary Input Voltage | 28V |
Dc/Dc Converter Ic (Smd) 3.5A/Asynchronous/Vo=0.8V To 24V |Allegro Sanken SI-8005Q | Newark Electronics |
Where can I find additional details, specifications and documents for a SI-8005Q?
Additional datasheets, footprints and schematics for SI-8005Q are listed on our Part Details page. You can also find images and similar parts to SI-8005Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI-8005Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI-8005Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI-8005Q fall under?
The SI-8005Q is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SI-8005Q when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI-8005Q you can contact the distributor directly for product support, shipping queries etc.
Is the SI-8005Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI-8005Q have stock available?
Authorised distributors including Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for SI-8005Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI-8005Q often in real-time on the comparison pages.
What if I can't find stock of SI-8005Q?
You can fill out our help required form which you can use to request a quote for SI-8005Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.