Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
13,004
in stock
|
Buy Now | |
element14
from US$0.76
|
53,208
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
40,204
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
3,000
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0048ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
MOSFET,NN CH,D-S,40V,PPAKSO8 | element14 |
Dual N Channel Mosfet, 40V, 60A | Newark Electronics |
N-CH DUAL 40V PPAK SO-8 | TTI Europe |
DUAL 40V 60A 6mOhm PPSO-8 | Rutronik |
DUAL N-CH POWERPAK SO-8 BWL 40V 5.8MOHM @ 10V | Future Electronics |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 40V 60A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET 2N-CH 40V 60A PPAK SO-8 | Siliconix / Vishay SI7938DP-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI7938DP-T1-GE3?
Additional datasheets, footprints and schematics for SI7938DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7938DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7938DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7938DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7938DP-T1-GE3 fall under?
The SI7938DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7938DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7938DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7938DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7938DP-T1-GE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Rutronik have stock available or on a lead time for SI7938DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7938DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7938DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7938DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.