Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 150V |
Continuous Drain Current Id | 6.7A |
On Resistance Rds(on) | 0.041ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
Single N-Channel 150 V 0.05 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Trans MOSFET N-CH 150V 4A 8-Pin PowerPAK SO T/R | EBV Elektronik |
Mosfet, N Channel, 150V, 0.041Ohm, 4A, Powerpak So, Full Reel | Newark Electronics |
MOSFET | RS Americas |
N-CH SINGLE 150V PPAK SO-8 | TTI Europe |
MOSFET TRANSISTOR | Farnell |
Where can I find additional details, specifications and documents for a SI7846DP-T1-E3?
Additional datasheets, footprints and schematics for SI7846DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7846DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7846DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7846DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7846DP-T1-E3 fall under?
The SI7846DP-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7846DP-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7846DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7846DP-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7846DP-T1-E3 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SI7846DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7846DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7846DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7846DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.