Status: | Unknown |
---|---|
Series: | Si7716ADN |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
element14
from US$0.52
|
8,260
in stock
|
Buy Now | |
Farnell
from US$0.52
|
8,260
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
2,969
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Gen III power MOSFET |
100 % Rg tested and UIS tested |
Datasheet |
---|
Si7716ADN |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET,N CH,30V,16A,POWERPAK8 | element14 |
Single N-Channel 30 V 0.0135 Ohms Surface Mount Power Mosfet - PowerPAK-1212-8 | Future Electronics |
MOSFET N-Ch 30V 12A PowerPAK 1212-8 | RS |
N Channel Mosfet, 30V, 16A Powerpak, Full Reel | Newark Electronics |
Trans MOSFET N-CH 30V 12A 8-Pin PowerPAK 1212 T/R | Avnet America |
N-CH SINGLE 30V PPAK 1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7716ADN-T1-GE3?
Additional datasheets, footprints and schematics for SI7716ADN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7716ADN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7716ADN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7716ADN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7716ADN-T1-GE3 fall under?
The SI7716ADN-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7716ADN-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7716ADN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7716ADN-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7716ADN-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Chip One Stop and RS have stock available or on a lead time for SI7716ADN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7716ADN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7716ADN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7716ADN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.