Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
15,410
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
36,000
in stock
|
Buy Now | |
element14
from US$1.28
|
28,906
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$2.26
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
5,380
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -28A |
Drain Source Voltage Vds | -80V |
On Resistance Rds(on) | 0.021ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 83W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
P-Channel 80-V (D-S) Mosfet Rohs Compliant: No |Vishay SI7469DP-T1-E3 | Newark Electronics |
Trans MOSFET P-CH 80V 10.2A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, P CH, 80V, 28A, POWERPAK | element14 |
Single P-Channel 80 V 25 mOhm SMT TrenchFET Power Mosfet - PowerPAK SO-8 | Future Electronics |
P-CH 80V 28A 21mOhm PPAK SO-8 | Rutronik |
TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R, SI74 Series | Siliconix / Vishay SI7469DP-T1-E3 | RS Americas |
P-CH SINGLE -80V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7469DP-T1-E3?
Additional datasheets, footprints and schematics for SI7469DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7469DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7469DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7469DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7469DP-T1-E3 fall under?
The SI7469DP-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7469DP-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7469DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7469DP-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7469DP-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Future Electronics and Farnell have stock available or on a lead time for SI7469DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7469DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7469DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7469DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.