Status: | Unknown |
---|---|
Series: | Si7021 Series |
RoHS: | Unknown |
Prices starting from US$5.59
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 18s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Product Range | Si7021 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
IC Output Type | Digital |
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Max | 125°C |
Sensing Temperature Min | -40°C |
Temperature Sensor Ic, Digital, 0.4 C, -40 C, 125 C, Dfn, 6 Rohs Compliant: Yes |Silicon Labs SI7021-A20-IM1 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
Si7021 Dig RH Temp Sensor Filter | RS |
IC: driver/sensor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SI7021-A20-IM1?
Additional datasheets, footprints and schematics for SI7021-A20-IM1 are listed on our Part Details page. You can also find images and similar parts to SI7021-A20-IM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7021-A20-IM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7021-A20-IM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7021-A20-IM1 fall under?
The SI7021-A20-IM1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SI7021-A20-IM1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7021-A20-IM1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7021-A20-IM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7021-A20-IM1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SI7021-A20-IM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7021-A20-IM1 often in real-time on the comparison pages.
What if I can't find stock of SI7021-A20-IM1?
You can fill out our help required form which you can use to request a quote for SI7021-A20-IM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.