Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Future Electronics
from US$0.68
|
142,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
47,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
47,500
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
32,500
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
12,500
in stock
|
Buy Now | |
element14
from US$0.84
|
5,585
in stock
|
Buy Now | |
Farnell
from US$0.81
|
5,585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
1,900
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
1,484
in stock
|
Buy Now | |
EBV Elektronik
-
|
70,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 8.5A |
On Resistance Rds(on) | 0.018ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 8Pins |
RoHS Compliant | No |
Single N-Channel 60 V 0.022 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
N Channel Mosfet, 60V, 8.5A, Soic-8, Full Reel | Newark Electronics |
Trans MOSFET N-CH 60V 6A 8-Pin SOIC N T/R | Avnet America |
N-CH SINGLE 60V SO-8 | TTI Europe |
N-CH 60V 9A 22mOhm SO-8 | Rutronik |
MOSFET, N, 8-SOIC | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Power MOSFET, N-Ch, VDSS 60V, RDS(ON) 0.018Ohm, ID 6A, SO-8,PD 1.7W, VGS+/-20V, gFS 25S | Siliconix / Vishay SI4850EY-T1-E3 | RS Americas |
MOSFET, Power | RS |
Where can I find additional details, specifications and documents for a SI4850EY-T1-E3.?
Additional datasheets, footprints and schematics for SI4850EY-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI4850EY-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4850EY-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4850EY-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4850EY-T1-E3. fall under?
The SI4850EY-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4850EY-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4850EY-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI4850EY-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4850EY-T1-E3. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Rutronik have stock available or on a lead time for SI4850EY-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4850EY-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI4850EY-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI4850EY-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.