Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 76MHz |
---|---|
Frequency Max | 108MHz |
RF / IF Modulation | FM |
Sensitivity dBm | - |
Data Rate | - |
Receiving Current | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RF Receiver Applications | CD/DVD & Blu-Ray Players Entertainment Systems Mini HiFi & Docking Stations Mini/Micro Systems |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Rf Receiver, 108Mhz, -20 To 85Deg C | Newark Electronics |
RF RECEIVER, 108MHZ, -20 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a SI4705-D60-GM?
Additional datasheets, footprints and schematics for SI4705-D60-GM are listed on our Part Details page. You can also find images and similar parts to SI4705-D60-GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4705-D60-GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4705-D60-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4705-D60-GM fall under?
The SI4705-D60-GM is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to SI4705-D60-GM when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4705-D60-GM you can contact the distributor directly for product support, shipping queries etc.
Is the SI4705-D60-GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4705-D60-GM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for SI4705-D60-GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4705-D60-GM often in real-time on the comparison pages.
What if I can't find stock of SI4705-D60-GM?
You can fill out our help required form which you can use to request a quote for SI4705-D60-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.