Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
4,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
12,099
in stock
|
Buy Now | |
element14
from US$0.56
|
12,099
in stock
|
Buy Now | |
Farnell
from US$0.53
|
12,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
2,176
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-8.8 A, -30 V - RDS(ON) = 20 mΩ @ VGS = -10 V - RDS(ON) = 35 mΩ @ VGS = -4.5 V |
Low gate charge (17nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SI4435DY |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -8.8 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | 20 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | 1604 |
Package Type | SOIC-8 |
Transistor, Mosfet | Newark Electronics |
TRANSISTOR, MOSFET | element14 |
MOSFET P-Ch 30V 8.8A PowerTrench SOIC8 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Channel 30 V 20 mOhm 17 nC Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI4435DY?
Additional datasheets, footprints and schematics for SI4435DY are listed on our Part Details page. You can also find images and similar parts to SI4435DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4435DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4435DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4435DY fall under?
The SI4435DY is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to SI4435DY when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4435DY you can contact the distributor directly for product support, shipping queries etc.
Is the SI4435DY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SI4435DY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SI4435DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4435DY often in real-time on the comparison pages.
What if I can't find stock of SI4435DY?
You can fill out our help required form which you can use to request a quote for SI4435DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.