Status: | Unknown |
---|---|
Series: | Si4178DY |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,340
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
87,500
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
7,500
in stock
|
Buy Now | |
element14
from US$0.36
|
6,100
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,687
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,496
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
2,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100% Rg and UIS tested |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4178DY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-Channel 30 V 0.021 Ohm 5 W Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
N-CH SINGLE 30V SO-8 | TTI Europe |
Trans MOSFET N-CH 30V 8.3A 8-Pin SOIC N T/R | Avnet America |
MOSFET, N-CH, 30V, 12A, SOIC | element14 |
N-CH 30V 12A 21mOHm SO-8 | Rutronik |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 30V 12A 2,4W 0,021R SO8 | Schukat Electronic |
Trans MOSFET N-CH 30V 8.3A | RS |
Mosfet, N-Ch, 30V, 12A, Soic | Newark Electronics |
SI4178DY-T1-GE3 N-channel MOSFET Transistor, 12 A, 30 V, 8-Pin SOIC | Siliconix / Vishay SI4178DY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4178DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4178DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4178DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4178DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4178DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4178DY-T1-GE3 fall under?
The SI4178DY-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4178DY-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4178DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4178DY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4178DY-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, element14 and Rutronik have stock available or on a lead time for SI4178DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4178DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4178DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4178DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.