Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 142MHz |
---|---|
Frequency Max | 1.05GHz |
RF / IF Modulation | 4FSK 4GFSK FSK GFSK MSK GMSK OOK |
Data Rate | 1Mbps |
Transmitting Current | 85mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 20dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Automatic Meter Reading Home Automation Low Power Telemetry Wireless Alarm / Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Sub-GHz Transmitter | Symmetry Electronics |
RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20 | Farnell |
Where can I find additional details, specifications and documents for a SI4063-B1B-FM?
Additional datasheets, footprints and schematics for SI4063-B1B-FM are listed on our Part Details page. You can also find images and similar parts to SI4063-B1B-FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4063-B1B-FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4063-B1B-FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4063-B1B-FM fall under?
The SI4063-B1B-FM is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SI4063-B1B-FM when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4063-B1B-FM you can contact the distributor directly for product support, shipping queries etc.
Is the SI4063-B1B-FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4063-B1B-FM have stock available?
Authorised distributors including Symmetry Electronics and Farnell have stock available or on a lead time for SI4063-B1B-FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4063-B1B-FM often in real-time on the comparison pages.
What if I can't find stock of SI4063-B1B-FM?
You can fill out our help required form which you can use to request a quote for SI4063-B1B-FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.