Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 27MHz |
---|---|
Frequency Max | 960MHz |
RF / IF Modulation | FSK OOK |
Data Rate | 100Kbaud |
Transmitting Current | 19.8mA |
RF IC Case Style | MSOP |
No. of Pins | 10Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 10dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Home / Industrial Automation Remote Control |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Transmitter,RF,27-960MHz,FSK/OOK,MSOP10 | RS |
RF TRANSMITTER, 27-960MHZ, MSOP-10 | element14 |
8051 Sub-GHz RF transmitter | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SI4012-C1001GT?
Additional datasheets, footprints and schematics for SI4012-C1001GT are listed on our Part Details page. You can also find images and similar parts to SI4012-C1001GT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4012-C1001GT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4012-C1001GT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4012-C1001GT fall under?
The SI4012-C1001GT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SI4012-C1001GT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4012-C1001GT you can contact the distributor directly for product support, shipping queries etc.
Is the SI4012-C1001GT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4012-C1001GT have stock available?
Authorised distributors including RS, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SI4012-C1001GT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4012-C1001GT often in real-time on the comparison pages.
What if I can't find stock of SI4012-C1001GT?
You can fill out our help required form which you can use to request a quote for SI4012-C1001GT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.