Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 27MHz |
---|---|
Frequency Max | 960MHz |
RF / IF Modulation | FSK OOK |
Data Rate | 100Kbps |
Transmitting Current | - |
RF IC Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 10dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Home / Industrial Automation Remote Control |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SoC,8051,RF transmitter,AES,SOIC14 | RS |
RF Transmitter, 27-960MHz, 1.8÷3.6V, -40÷85°C | Micros |
Rf Transmitter, 27-960Mhz, Soic-14 | Newark Electronics |
RF TRANSMITTER, 27-960MHZ, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a SI4010-C2-GS?
Additional datasheets, footprints and schematics for SI4010-C2-GS are listed on our Part Details page. You can also find images and similar parts to SI4010-C2-GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4010-C2-GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4010-C2-GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4010-C2-GS fall under?
The SI4010-C2-GS is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SI4010-C2-GS when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4010-C2-GS you can contact the distributor directly for product support, shipping queries etc.
Is the SI4010-C2-GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4010-C2-GS have stock available?
Authorised distributors including RS, Micros, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for SI4010-C2-GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4010-C2-GS often in real-time on the comparison pages.
What if I can't find stock of SI4010-C2-GS?
You can fill out our help required form which you can use to request a quote for SI4010-C2-GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.