Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
93,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,655
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 8A |
On Resistance Rds(on) | 0.027ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
RoHS Compliant | Yes |
P-CH MOSFET TSOP-6 30V 34MOHM @ 10V- LEAD(PB) AND HALOGEN FREE | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CHANNEL-FET 8A 30V TSOP-6 | Rutronik |
P Channel Mosfet | Newark Electronics |
Trans MOSFET P-CH 30V 6.1A 6-Pin TSOP T/R | Avnet America |
P-CH SINGLE -30V TSOP-6 | TTI Europe |
MOSFET, P-CH, -30V, -8A, TSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a SI3483CDV-T1-GE3?
Additional datasheets, footprints and schematics for SI3483CDV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3483CDV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3483CDV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3483CDV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3483CDV-T1-GE3 fall under?
The SI3483CDV-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3483CDV-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3483CDV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3483CDV-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI3483CDV-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SI3483CDV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3483CDV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3483CDV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3483CDV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.