SI3402-B-GMR Power Management ICs - PMIC by Silicon Labs

POE/PD INTERFACE CTRL, -40 TO 85DEG COperating Temperature

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.56
No stock
Buy Now
Logo for element14
element14
from US$1.34
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Input Voltage 57V
Controller IC Case Style QFN
No. of Pins 20Pins
Duty Cycle (%) 50%
Frequency 350kHz
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

POE/PD INTERFACE CTRL, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI3402-B-GMR?

Additional datasheets, footprints and schematics for SI3402-B-GMR are listed on our Part Details page. You can also find images and similar parts to SI3402-B-GMR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI3402-B-GMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3402-B-GMR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI3402-B-GMR fall under?

The SI3402-B-GMR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.

Can I view similar or alternative parts?

You can view similar parts to SI3402-B-GMR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI3402-B-GMR you can contact the distributor directly for product support, shipping queries etc.

Is the SI3402-B-GMR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SI3402-B-GMR have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for SI3402-B-GMR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI3402-B-GMR often in real-time on the comparison pages.

What if I can't find stock of SI3402-B-GMR?

You can fill out our help required form which you can use to request a quote for SI3402-B-GMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay