Status: | Unknown |
---|---|
Series: | Si2328DS |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,810
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
9,000
in stock
|
Buy Now | |
element14
from US$0.32
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.32
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
717
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2328DS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH SINGLE 100V TO236 | TTI Europe |
Mosfet, N-Ch, 100V, 1.15A, Sot-23 Rohs Compliant: Yes |Vishay SI2328DS-T1-GE3 | Newark Electronics |
Power MOSFET, N Channel, 100 V, 1.5 A, 250 Milliohms, TO-236 (SOT-23), 3 Pins, Surface Mount | Avnet America |
MOSFET, N-CH, 100V, 1.15A, SOT-23 | element14 |
N-CH MOSFET SOT-23 100V 250MOHM @ 10V LEAD(PB) AND HALOGEN FREE | Future Electronics |
MOSFET N-Ch 100V 1.15A TrenchFET TO236 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 100V 1,5A 250mOhm SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a SI2328DS-T1-GE3?
Additional datasheets, footprints and schematics for SI2328DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2328DS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2328DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2328DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2328DS-T1-GE3 fall under?
The SI2328DS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2328DS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2328DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2328DS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2328DS-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SI2328DS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2328DS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2328DS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2328DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.