Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Future Electronics
from US$0.20
|
171,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
4,908
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -12V |
On Resistance Rds(on) | 0.04ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -900mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -12V |
Voltage Vgs Max | 8V |
Voltage Vgs Rds on Measurement | -4.5V |
Single P-Channel 12 V 0.05 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel | Newark Electronics |
Trans MOSFET P-CH 12V 3A 3-Pin TO-236 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH SINGLE -12V TO236 | TTI Europe |
MOSFET, Power | RS Americas |
MOSFET, P, -12V, -3.85A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SI2315BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2315BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2315BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2315BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2315BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2315BDS-T1-E3 fall under?
The SI2315BDS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2315BDS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2315BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2315BDS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2315BDS-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for SI2315BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2315BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2315BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2315BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.