Status: | Unknown |
---|---|
Series: | Si2301CDS |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
32,482
in stock
|
Buy Now | |
Farnell
from US$0.12
|
31,681
in stock
|
Buy Now | |
element14
from US$0.13
|
31,581
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
2,728
in stock
|
Buy Now | |
RS
from US$0.15
|
1,250
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2301CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
P-CHANNEL 20-V (D-S) MOSFET | Future Electronics |
Mosfet Transistor, P Channel, -3.1 A, -20 V, 0.11 Ohm, -2.5 V, -400 Mv Rohs Compliant: Yes |Vishay SI2301CDS-T1-E3 | Newark Electronics |
MOSFET, P CH, -20V, -3.1A, SOT-23 | Farnell |
Power MOSFET, P Channel, 20 V, 3.1 A, 112 Milliohms, TO-236 (SOT-23), 3 Pins, Surface Mount | Avnet America |
P-Ch MOSFET SOT-23 20V 112mohm @ 4.5V - | RS |
20V 3.1A 1.6W 112mohm @ 4.5V | Siliconix / Vishay SI2301CDS-T1-E3 | RS Americas |
P-CH SINGLE -20V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2301CDS-T1-E3?
Additional datasheets, footprints and schematics for SI2301CDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2301CDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2301CDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2301CDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2301CDS-T1-E3 fall under?
The SI2301CDS-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2301CDS-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2301CDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2301CDS-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2301CDS-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for SI2301CDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2301CDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2301CDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2301CDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.