Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
570
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
108,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
570
in stock
|
Buy Now | |
element14
from US$0.11
|
570
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 1.1A |
On Resistance Rds(on) | 0.195ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
RoHS Compliant | Yes |
Dual N-Channel 20 V 0.235 Ohm 0.42 W Surface Mount Mosfet - SC-70-6 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 1.1A 6-Pin SC-70 T/R | Avnet America |
N-CH DUAL 20V SOT-363 | TTI Europe |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Mosfet, Dual, N-Ch, 20V, 1.1A, Sot-363-6 | Newark Electronics |
MOSFET, DUAL, N-CH, 20V, 1.1A, SOT-363-6 | element14 |
MOSFET 2N-CH 20V 1.1A SC-70-6 | Siliconix / Vishay SI1902CDL-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1902CDL-T1-GE3.?
Additional datasheets, footprints and schematics for SI1902CDL-T1-GE3. are listed on our Part Details page. You can also find images and similar parts to SI1902CDL-T1-GE3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1902CDL-T1-GE3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1902CDL-T1-GE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1902CDL-T1-GE3. fall under?
The SI1902CDL-T1-GE3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1902CDL-T1-GE3. when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1902CDL-T1-GE3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI1902CDL-T1-GE3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI1902CDL-T1-GE3. have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SI1902CDL-T1-GE3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1902CDL-T1-GE3. often in real-time on the comparison pages.
What if I can't find stock of SI1902CDL-T1-GE3.?
You can fill out our help required form which you can use to request a quote for SI1902CDL-T1-GE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.