Status: | Unknown |
---|---|
Series: | SHT3x-DIS Series |
RoHS: | Unknown |
Prices starting from US$5.82
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 1.5% RH |
Temperature Accuracy | ± 0.1°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.15V |
Supply Voltage Max | 5.5V |
Product Range | SHT3x-DIS Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1.5% |
Response Time | 8s |
Supply Voltage | 3.3V |
SHT35-DIS Series 5.5 V ▒1.5% RH Humidity and Temperature Sensor - DFN-8 | Future Electronics |
Humidity/Temp Sensor, Digital, Dfn-8 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-8 | element14 |
HUMID&T.SENSOR Membrane Option | Rutronik |
Where can I find additional details, specifications and documents for a SHT35-DIS-F2.5KS?
Additional datasheets, footprints and schematics for SHT35-DIS-F2.5KS are listed on our Part Details page. You can also find images and similar parts to SHT35-DIS-F2.5KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT35-DIS-F2.5KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT35-DIS-F2.5KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT35-DIS-F2.5KS fall under?
The SHT35-DIS-F2.5KS is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SHT35-DIS-F2.5KS when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT35-DIS-F2.5KS you can contact the distributor directly for product support, shipping queries etc.
Is the SHT35-DIS-F2.5KS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT35-DIS-F2.5KS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SHT35-DIS-F2.5KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT35-DIS-F2.5KS often in real-time on the comparison pages.
What if I can't find stock of SHT35-DIS-F2.5KS?
You can fill out our help required form which you can use to request a quote for SHT35-DIS-F2.5KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.