Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.60
|
2,269
in stock
|
Buy Now | |
SOS electronic
from US$3.67
|
2,713
in stock
|
Buy Now | |
element14
from US$3.80
|
2,269
in stock
|
Buy Now | |
Rutronik
from US$4.31
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
404
in stock
|
Buy Now | |
Micros
from US$2.82
|
50
in stock
|
Buy Now | |
Kruse
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$3.02
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | I2C |
MSL | - |
Humidity & Temperature Sensor I2C DFN8 with Filter | SOS electronic |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-8 | element14 |
HUMID&T. SENSOR I2C FIL ±2.0%RH | Rutronik |
Humidity/Temp Sensor, Digital, Dfn-8 | Newark Electronics |
Temperature & Humidity Sensor, I2C Interface, Accuracy ±0.2°C/±2.0RH, 2.15÷5.5V | Micros |
IC SEN HUM/TEMP SHT31 DFN-8 | Kruse |
â–’2.0% RH&T sensor with filter membrane, 2.4V to 5.5V,,DFN-8, I2C O/P | Future Electronics |
Where can I find additional details, specifications and documents for a SHT31-DIS-F2.5KS?
Additional datasheets, footprints and schematics for SHT31-DIS-F2.5KS are listed on our Part Details page. You can also find images and similar parts to SHT31-DIS-F2.5KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT31-DIS-F2.5KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT31-DIS-F2.5KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT31-DIS-F2.5KS fall under?
The SHT31-DIS-F2.5KS is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SHT31-DIS-F2.5KS when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT31-DIS-F2.5KS you can contact the distributor directly for product support, shipping queries etc.
Is the SHT31-DIS-F2.5KS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT31-DIS-F2.5KS have stock available?
Authorised distributors including SOS electronic, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for SHT31-DIS-F2.5KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT31-DIS-F2.5KS often in real-time on the comparison pages.
What if I can't find stock of SHT31-DIS-F2.5KS?
You can fill out our help required form which you can use to request a quote for SHT31-DIS-F2.5KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.