Status: | Unknown |
---|---|
Series: | SHT3x-ARP Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | - |
Sensor Output Type | Analogue |
Sensor Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Product Range | SHT3x-ARP Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy % | 2% |
Response Time | 8s |
Supply Voltage | 3.3V |
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-8 | element14 |
Humidity Sensor, 2 %, 3.3 V, 0% To 100% Relative Humidity, Tdfn, 125 C, 8 Rohs Compliant: Yes |Sensirion SHT31-ARP-B | Newark Electronics |
H&T ±2% Analog | Rutronik |
Where can I find additional details, specifications and documents for a SHT31-ARP-B?
Additional datasheets, footprints and schematics for SHT31-ARP-B are listed on our Part Details page. You can also find images and similar parts to SHT31-ARP-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT31-ARP-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT31-ARP-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT31-ARP-B fall under?
The SHT31-ARP-B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT31-ARP-B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT31-ARP-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHT31-ARP-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT31-ARP-B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for SHT31-ARP-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT31-ARP-B often in real-time on the comparison pages.
What if I can't find stock of SHT31-ARP-B?
You can fill out our help required form which you can use to request a quote for SHT31-ARP-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.