Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.02
|
184
in stock
|
Buy Now | |
SOS electronic
from US$7.90
|
1,437
in stock
|
Buy Now | |
Newark Electronics
from US$10.63
|
423
in stock
|
Buy Now | |
element14
from US$9.97
|
423
in stock
|
Buy Now | |
Farnell
from US$9.32
|
423
in stock
|
Buy Now | |
Micros
from US$10.89
|
60
in stock
|
Buy Now | |
Rutronik
from US$9.12
|
-
|
Buy Now | |
RS Americas
from US$216.17
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 1.8% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 8s |
Temperature Response Time | 30s |
Sensor Interface Type | I2C |
MSL | - |
Humidity & Temperature Sensor I2C DFN6 | SOS electronic |
Humidity Sensor, 1.8 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 8 S Rohs Compliant: Yes |Sensirion SHT25 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
Sensor Humidity & Temp,I2C,1.8%RH,DFN3 | RS |
Digital Humidity Sensor (RH&T) | Micros |
HUMIDITY SENSOR I2C DFN ±1.8%RH | Rutronik |
Where can I find additional details, specifications and documents for a SHT25?
Additional datasheets, footprints and schematics for SHT25 are listed on our Part Details page. You can also find images and similar parts to SHT25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT25 fall under?
The SHT25 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT25 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT25 you can contact the distributor directly for product support, shipping queries etc.
Is the SHT25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT25 have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SHT25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT25 often in real-time on the comparison pages.
What if I can't find stock of SHT25?
You can fill out our help required form which you can use to request a quote for SHT25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.