Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 8s |
Temperature Response Time | 30s |
Sensor Interface Type | PWM |
Accuracy % | 2% |
Temperature Humidity Sensor Analog DFN6 | RS |
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6 | element14 |
Humidity/Temp Sensor, Analogue, Dfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a SHT21P?
Additional datasheets, footprints and schematics for SHT21P are listed on our Part Details page. You can also find images and similar parts to SHT21P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT21P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT21P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT21P fall under?
The SHT21P is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT21P when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT21P you can contact the distributor directly for product support, shipping queries etc.
Is the SHT21P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT21P have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SHT21P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT21P often in real-time on the comparison pages.
What if I can't find stock of SHT21P?
You can fill out our help required form which you can use to request a quote for SHT21P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.