Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.23
|
13
in stock
|
Buy Now | |
Distrelec
from US$54.66
|
16
in stock
|
Buy Now | |
RS Americas
from US$66.04
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$88.87
|
3
in stock
|
Buy Now | |
element14
from US$86.05
|
3
in stock
|
Buy Now | |
Farnell
from US$94.37
|
3
in stock
|
Buy Now | |
Avnet America
from US$59.95
|
-
|
Buy Now | |
Sager
from US$64.50
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Switch Case | Zinc |
Omron Industrial Automation Limit Switch, Short Hinge Roller Lever, 1NC + 1NO, | Distrelec |
Enclosed switch,short hinge roller lever | RS |
Limit Switch SPDT 10A ROLLR LEVR, SHL Series | Omron Automation SHL-W255 | RS Americas |
Microswitch, Hinge Lever, Spdt 10A 480V | Newark Electronics |
MICROSWITCH, HINGE LEVER, SPDT 10A 480V | element14 |
LIMIT SWITCH | Avnet America |
Limit Switches LIMIT SWITCH | Sager |
Where can I find additional details, specifications and documents for a SHL-W255?
Additional datasheets, footprints and schematics for SHL-W255 are listed on our Part Details page. You can also find images and similar parts to SHL-W255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHL-W255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHL-W255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHL-W255 fall under?
The SHL-W255 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SHL-W255 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHL-W255 you can contact the distributor directly for product support, shipping queries etc.
Is the SHL-W255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHL-W255 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SHL-W255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHL-W255 often in real-time on the comparison pages.
What if I can't find stock of SHL-W255?
You can fill out our help required form which you can use to request a quote for SHL-W255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.