Status: | Unknown |
---|---|
Series: | SHL Series |
RoHS: | Unknown |
Prices starting from US$49.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.23
|
61
in stock
|
Buy Now | |
RS Americas
from US$63.74
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$66.29
|
58
in stock
|
Buy Now | |
element14
from US$86.12
|
36
in stock
|
Buy Now | |
Farnell
from US$49.66
|
36
in stock
|
Buy Now | |
Sager
from US$59.54
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$90.72
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$90.72
|
2
in stock
|
Buy Now | |
Avnet America
from US$55.34
|
-
|
Buy Now | |
Carlton-Bates
from US$79.66
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Product Range | SHL Series |
Contact Voltage AC Nom | 480VAC |
Operating Force Max | 9.81N |
Switch Operation | On-Off |
Limit Switches Snap Action Roller Plunger NO/NC, SHL Series | Omron Automation SHL-Q2255 | RS Americas |
Switch limit metal roller plunger panel | RS |
Micro Sw, Roller Plunger, Spdt, 10A 120Vac, 8Vdc, 14Vdc | Newark Electronics |
MICROSWITCH, ROLLER PLUNGER, SPDT, 10A | element14 |
Limit Switches LIMIT SWITCH | Sager |
SWITCH LIMIT ROLLER 0.1A | Heilind Electronics |
Electromechanical Switch Enclosed Switch N.O./N.C. SPDT 10A | Avnet America |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a SHL-Q2255?
Additional datasheets, footprints and schematics for SHL-Q2255 are listed on our Part Details page. You can also find images and similar parts to SHL-Q2255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHL-Q2255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHL-Q2255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHL-Q2255 fall under?
The SHL-Q2255 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SHL-Q2255 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHL-Q2255 you can contact the distributor directly for product support, shipping queries etc.
Is the SHL-Q2255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHL-Q2255 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SHL-Q2255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHL-Q2255 often in real-time on the comparison pages.
What if I can't find stock of SHL-Q2255?
You can fill out our help required form which you can use to request a quote for SHL-Q2255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.