Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$94.23
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$72.37
|
11
in stock
|
Buy Now | |
element14
from US$71.40
|
11
in stock
|
Buy Now | |
RS Americas
from US$69.59
|
5
in stock
|
Buy Now | |
RS
from US$58.63
|
1
in stock
|
Buy Now | |
Avnet America
from US$61.49
|
-
|
Buy Now | |
Sager
from US$66.15
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Cross Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Micro Sw, Roller Plunger, Spdt, 10A 480V | Newark Electronics |
MICRO SW, ROLLER PLUNGER, SPDT, 10A 480V | element14 |
Limit Switch Spdt .1A Roll Plngr | Omron Automation SHL-Q2155-01 | RS Americas |
Enclosed switch, panel mount across roll | RS |
LS PNL CRS RLR PLG MIC V | Avnet America |
Limit Switches LS PNL CRS RLR PLG MIC V | Sager |
Where can I find additional details, specifications and documents for a SHL-Q2155-01?
Additional datasheets, footprints and schematics for SHL-Q2155-01 are listed on our Part Details page. You can also find images and similar parts to SHL-Q2155-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHL-Q2155-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHL-Q2155-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHL-Q2155-01 fall under?
The SHL-Q2155-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SHL-Q2155-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHL-Q2155-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SHL-Q2155-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHL-Q2155-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for SHL-Q2155-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHL-Q2155-01 often in real-time on the comparison pages.
What if I can't find stock of SHL-Q2155-01?
You can fill out our help required form which you can use to request a quote for SHL-Q2155-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.