Status: | Unknown |
---|---|
Series: | SHL Series |
RoHS: | Unknown |
Prices starting from US$30.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.63
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$66.46
|
37
in stock
|
Buy Now | |
RS Americas
from US$62.16
|
6
in stock
|
Buy Now | |
Avnet America
from US$55.34
|
-
|
Buy Now | |
element14
from US$54.98
|
-
|
Buy Now | |
Sager
from US$59.54
|
-
|
Buy Now | |
Farnell
from US$30.31
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Cross Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Product Range | SHL Series |
Contact Voltage AC Nom | 480VAC |
Operating Force Max | 9.81N |
Switch Operation | On-Off |
Microswitch, Plunger, Spdt, 10A, 480V | Newark Electronics |
Enclosed switch,panel mount roller plung | RS |
Limit Switch SPDT 10A ROLL PLNGR, SHL Series | Omron Automation SHL-Q2155 | RS Americas |
Microswitch, SHL Series, SPDT, Cable, 10 A, 480 VAC, 250 VDC | Avnet America |
Limit Switches Small Limit Switch | Sager |
MICROSWITCH, PLUNGER, SPDT, 10A, 480V | Farnell |
Snap Action Limit SwitchN.O/N.C. SPDT 10A 125VCross Roller Plunger | Relay Specialties |
Where can I find additional details, specifications and documents for a SHL-Q2155?
Additional datasheets, footprints and schematics for SHL-Q2155 are listed on our Part Details page. You can also find images and similar parts to SHL-Q2155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHL-Q2155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHL-Q2155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHL-Q2155 fall under?
The SHL-Q2155 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SHL-Q2155 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHL-Q2155 you can contact the distributor directly for product support, shipping queries etc.
Is the SHL-Q2155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHL-Q2155 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and element14 have stock available or on a lead time for SHL-Q2155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHL-Q2155 often in real-time on the comparison pages.
What if I can't find stock of SHL-Q2155?
You can fill out our help required form which you can use to request a quote for SHL-Q2155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.