Status: | Unknown |
---|---|
Series: | NH Series |
RoHS: | Unknown |
Prices starting from US$0.0208
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
207,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0208
|
215,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0295
|
168,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0284
|
35,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0295
|
33,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0358
|
18,509
in stock
|
Buy Now | |
element14
from US$98.96
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$107.05
|
39
in stock
|
Buy Now | |
Farnell
from US$98.38
|
39
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
265,004
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0211
|
-
|
Buy Now | |
Sager
from US$4.67
|
-
|
Buy Now |
Product Range | NH Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
For Use With | NH Connectors |
PITCH 2.5MM,3A,AWG#28 TO#22 | TTI Europe |
SHF crimp contact | RS |
38023200 - CONN TERM CRIMP NH/SM 22-28A | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
CONTACT, SOCKET, 28-22 AWG, CRIMP | element14 |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
Terminal | Amar Radio Corporation |
NH Series 2.5 mm Pitch Crimp Contact Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Relay Sockets & Hardware Contact Pins (40pcs. Per bag) | Sager |
Where can I find additional details, specifications and documents for a SHF-001T-0.8BS?
Additional datasheets, footprints and schematics for SHF-001T-0.8BS are listed on our Part Details page. You can also find images and similar parts to SHF-001T-0.8BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHF-001T-0.8BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHF-001T-0.8BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHF-001T-0.8BS fall under?
The SHF-001T-0.8BS is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHF-001T-0.8BS when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHF-001T-0.8BS you can contact the distributor directly for product support, shipping queries etc.
Is the SHF-001T-0.8BS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHF-001T-0.8BS have stock available?
Authorised distributors including TTI Europe, RS, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for SHF-001T-0.8BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHF-001T-0.8BS often in real-time on the comparison pages.
What if I can't find stock of SHF-001T-0.8BS?
You can fill out our help required form which you can use to request a quote for SHF-001T-0.8BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.